XOMOX (A Crane Co. Company) Check Valves 3" 072- Ball Check Valve

Description
Lined valves and accessories use fluorocarbons such as PFA, PVDF, PTFE, PFA-AS (antistatic), and UHMWPE upon customer request. The melt process allows the liner to be locked into dovetails, locking grooves, and locking holes in the casting. Consequently, the potential for liner collapse and blow out is minimized. Additionally, PFA and FEP liners are inherently less porous than PTFE. Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves.
Description
Lined valves and accessories use fluorocarbons such as PFA, PVDF, PTFE, PFA-AS (antistatic), and UHMWPE upon customer request. The melt process allows the liner to be locked into dovetails, locking grooves, and locking holes in the casting. Consequently, the potential for liner collapse and blow out is minimized. Additionally, PFA and FEP liners are inherently less porous than PTFE. Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves.

Suppliers

Company
Product
Description
Supplier Links
Lined valves and accessories use fluorocarbons such as PFA, PVDF, PTFE, PFA-AS (antistatic), and UHMWPE upon customer request. The melt process allows the liner to be locked into dovetails, locking grooves, and locking holes in the casting. Consequently, the potential for liner collapse and blow out is minimized. Additionally, PFA and FEP liners are inherently less porous than PTFE. Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves.

Lined valves and accessories use fluorocarbons such as PFA, PVDF, PTFE, PFA-AS (antistatic), and UHMWPE upon customer request.

The melt process allows the liner to be locked into dovetails, locking grooves, and locking holes in the casting. Consequently, the potential for liner collapse and blow out is minimized.

Additionally, PFA and FEP liners are inherently less porous than PTFE.

Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting.

Xomox fully lined products are a reliable alternative to cost high alloy valves.

Supplier's Site

Technical Specifications

  XOMOX (A Crane Co. Company)
Product Category Industrial Valves
Product Number 3" 072- Ball Check Valve
Product Name Check Valves
Valve Type Ball Check; Check
Primary Material Ductile Iron; PFA Lined
Media Air; Chemical
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006944-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
15mm MICROSOL - 01-211P203-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
VALVES - BP-100-CPVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details