XOMOX (A Crane Co. Company) Saunders Diaphragm Valve Type A 010-33

Description
As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved. Saunders offers a full range of diaphragm selections engineered to meet the exacting demands of our industrial customers. All grades of rubber and PTFE have been developed to suit individual customer requirements and are proven, even in the most arduous environments. All Saunders diaphragms are made from high quality materials and are manufactured in-house to strict quality standards. This is borne out by the fact that all diaphragms are fully traceable in accordance with EN10204 3.1. This gives our customers the assurance of consistent, reliable and repeatable quality resulting in consistent, reliable and repeatable process performance. To assist in the selection of the best diaphragm materials please use the Saunders material selection program or alternatively, please feel free to contact our customer service group, who will be happy to assist you with the best recommendation for your application
Description
As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved. Saunders offers a full range of diaphragm selections engineered to meet the exacting demands of our industrial customers. All grades of rubber and PTFE have been developed to suit individual customer requirements and are proven, even in the most arduous environments. All Saunders diaphragms are made from high quality materials and are manufactured in-house to strict quality standards. This is borne out by the fact that all diaphragms are fully traceable in accordance with EN10204 3.1. This gives our customers the assurance of consistent, reliable and repeatable quality resulting in consistent, reliable and repeatable process performance. To assist in the selection of the best diaphragm materials please use the Saunders material selection program or alternatively, please feel free to contact our customer service group, who will be happy to assist you with the best recommendation for your application

Suppliers

Company
Product
Description
Supplier Links
Saunders Diaphragm Valve Type A - 010-33 - XOMOX (A Crane Co. Company)
Cincinnati, OH, USA
Saunders Diaphragm Valve Type A
010-33
Saunders Diaphragm Valve Type A 010-33
As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved. Saunders offers a full range of diaphragm selections engineered to meet the exacting demands of our industrial customers. All grades of rubber and PTFE have been developed to suit individual customer requirements and are proven, even in the most arduous environments. All Saunders diaphragms are made from high quality materials and are manufactured in-house to strict quality standards. This is borne out by the fact that all diaphragms are fully traceable in accordance with EN10204 3.1. This gives our customers the assurance of consistent, reliable and repeatable quality resulting in consistent, reliable and repeatable process performance. To assist in the selection of the best diaphragm materials please use the Saunders material selection program or alternatively, please feel free to contact our customer service group, who will be happy to assist you with the best recommendation for your application

As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved.

Saunders offers a full range of diaphragm selections engineered to meet the exacting demands of our industrial customers. All grades of rubber and PTFE have been developed to suit individual customer requirements and are proven, even in the most arduous environments.

All Saunders diaphragms are made from high quality materials and are manufactured in-house to strict quality standards. This is borne out by the fact that all diaphragms are fully traceable in accordance with EN10204 3.1. This gives our customers the assurance of consistent, reliable and repeatable quality resulting in consistent, reliable and repeatable process performance.

To assist in the selection of the best diaphragm materials please use the Saunders material selection program or alternatively, please feel free to contact our customer service group, who will be happy to assist you with the best recommendation for your application

Supplier's Site

Technical Specifications

  XOMOX (A Crane Co. Company)
Product Category Industrial Valves
Product Number 010-33
Product Name Saunders Diaphragm Valve Type A
Valve Type Diaphragm
Primary Material Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature); Rubber (optional feature); Rubber, Butyl, Hypalon, ETFE, PFA
Media Chemical
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161624034 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.78 inch (96.00 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
2.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details