Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
CRAMER COIL AND TRANSFORMER CO., INC.
0.2 -- CC SERIES
Cramer Coil and Transformer Co., Inc.
CC Series
0.2
Description
Efficient, Economical Frequencies 10 kHz to 1 mHz Isolation to 2,500 VRMS 4mm Creepage and Clearance Rated 250 Volts UL, CSA, VDE, IEC Compatible Lead Time: Stock to 6 Weeks
Cramer Coil and Transformer Co., Inc.
Done
Datasheet
Description
Efficient, Economical Frequencies 10 kHz to 1 mHz Isolation to 2,500 VRMS 4mm Creepage and Clearance Rated 250 Volts UL, CSA, VDE, IEC Compatible Lead Time: Stock to 6 Weeks
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Cramer Coil and Transformer Co., Inc.
Saukville, WI, USA
CC Series
0.2
CC Series
0.2
Efficient, Economical Frequencies 10 kHz to 1 mHz Isolation to 2,500 VRMS 4mm Creepage and Clearance Rated 250 Volts UL, CSA, VDE, IEC Compatible Lead Time: Stock to 6 Weeks
Efficient, Economical
Frequencies 10 kHz to 1 mHz
Isolation to 2,500 VRMS
4mm Creepage and Clearance
Rated 250 Volts
UL, CSA, VDE, IEC Compatible
Lead Time: Stock to 6 Weeks
Supplier's Site
Datasheet
Technical Specifications
Cramer Coil and Transformer Co., Inc.
Product Category
Inductors, Coils, and Chokes
Product Number
0.2
Product Name
CC Series
Application
Common Mode Choke
Unlock Full Specs
to access all available technical data
Similar Products
Triad Magnetics
Encapsulated Toroidal Inductor
CMT908-V4
Specs
Technology
Standard; Toroid
Inductance Range
16000 to ? microH
DCR
0.1600 ohms
View Details
4
suppliers
ECS Inc. International
Power Inductors
ECS-MPI2520
Specs
Operating Temperature
-40 to 105 C (-40 to 221 F)
Mounting Option
Through Hole
Application
Power Choke
View Details
Majestic Transformer Co.
Audio Transformers & Chokes
View Details
Mini-Circuits
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω
TCCH-80+
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
5
suppliers