Coto Technology Sensors, Transducers - Magnetic Sensors - Switches (Solid State) RR132-2E32-551

Description
MAGNETIC SWITCH UNIPOLAR SOT23-3
Datasheet
Description
MAGNETIC SWITCH UNIPOLAR SOT23-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
RR132-2E32-551
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) RR132-2E32-551
MAGNETIC SWITCH UNIPOLAR SOT23-3

MAGNETIC SWITCH UNIPOLAR SOT23-3

Supplier's Site
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology - 68AH8272 - Newark, An Avnet Company
Chicago, IL, United States
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology
68AH8272
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology 68AH8272
TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Unipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Unipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology - 12AJ7935 - Newark, An Avnet Company
Chicago, IL, United States
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology
12AJ7935
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology 12AJ7935
TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Unipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Unipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number RR132-2E32-551 68AH8272
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data