The TMR Sensor, part number 10AC5504, utilizes Tunneling Magnetoresistance (TMR) technology and is designed for omnipolar switching applications. It operates within a supply voltage range of 2.7V to 3.6V and features a small SOT-23-3 package. The sensor exhibits high sensitivity with an operate sensitivity of 30G and a release sensitivity of 15G, making it suitable for detecting low magnetic fields with large air gaps. It has a low average current drain of 350nA, contributing to its low power consumption. This sensor is rated for industrial applications with an operating temperature range of -40°C to 85°C and can withstand storage temperatures up to 150°C. It is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The open drain output allows for design flexibility, interfacing with system voltages up to 3.9V. Applications include door closure detection, proximity detection, and fluid level sensing, among others.
TMR SENSOR, OMNIPOLAR, 3.6V, SOT-23-3; Magnetoresistive Sensor Technology:Tunneling
MAGNETIC SWITCH LATCH SOT23-3
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 10AC5504 | RR130-A111-00 |
| Product Name | Tmr Sensor, Omnipolar, 3.6V, Sot-23-3; Magnetoresistive Sensor Technology Coto Technology | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |