Coto Technology Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology RR122-3C72-512

Description
TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology - 12AJ7929 - Newark, An Avnet Company
Chicago, IL, United States
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology
12AJ7929
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology 12AJ7929
TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:4Pins RoHS Compliant: Yes

TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology - 12AJ7930 - Newark, An Avnet Company
Chicago, IL, United States
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology
12AJ7930
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology 12AJ7930
TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:4Pins RoHS Compliant: Yes

TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
RR122-3C72-512
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) RR122-3C72-512
MAGNETIC SWITCH LATCH/BIPLR 4LGA

MAGNETIC SWITCH LATCH/BIPLR 4LGA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 12AJ7929 RR122-3C72-512
Product Name Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.8 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details