Coto Technology Sensors, Transducers - Magnetic Sensors - Switches (Solid State) RR122-3C72-511

Description
MAG SWITCH LATCH/BIPLR SOT23-3
Datasheet
Description
MAG SWITCH LATCH/BIPLR SOT23-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
RR122-3C72-511
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) RR122-3C72-511
MAG SWITCH LATCH/BIPLR SOT23-3

MAG SWITCH LATCH/BIPLR SOT23-3

Supplier's Site
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology - 12AJ7927 - Newark, An Avnet Company
Chicago, IL, United States
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology
12AJ7927
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology 12AJ7927
TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology - 12AJ7928 - Newark, An Avnet Company
Chicago, IL, United States
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology
12AJ7928
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology 12AJ7928
TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number RR122-3C72-511 12AJ7927
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3.8 to 24 volts
View Details
Switches (Solid State) - TLE49681MXTMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 32 volts
View Details
3 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details