Coto Technology Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology RR122-1F22-511

Description
TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology - 12AJ7922 - Newark, An Avnet Company
Chicago, IL, United States
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology
12AJ7922
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology 12AJ7922
TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology - 12AJ7921 - Newark, An Avnet Company
Chicago, IL, United States
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology
12AJ7921
Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology 12AJ7921
TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

TMR DIGITAL SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
RR122-1F22-511
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) RR122-1F22-511
MAGNETIC SWITCH OMNIPOL SOT23-3

MAGNETIC SWITCH OMNIPOL SOT23-3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 12AJ7922 RR122-1F22-511
Product Name Tmr Digital Sensor, -40 To 85Deg C; Magnetoresistive Sensor Technology Coto Technology Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data