The TMR Dig Magnetic Sensor, part number 77AH7061, operates within a temperature range of -40°C to +125°C and utilizes Tunneling Magnetoresistance (TMR) technology. It features an omnipolar switch design with an operate sensitivity of 15 G and a wide supply voltage range of 1.7V to 5.5V. The sensor has a low average current consumption of less than 11 µA and supports an operating frequency of 2500 Hz. It is suitable for various applications including proximity detection, rotary sensing, and use in portable medical devices. The device is RoHS compliant and comes in two package options: SOT-23-3 and LGA-4. The sensor is designed for seamless integration into both consumer electronics and industrial applications.
MAGNETIC SWITCH OMNIPOL SOT23-3
TMR DIG MAGNETIC SENSOR, -40 TO 125DEG C; Magnetoresistive Sensor Technology:Tunneling
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | RR122-1E73-511 | 77AH7061 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Tmr Dig Magnetic Sensor, -40 To 125Deg C; Magnetoresistive Sensor Technology Coto Technology |
| Sensor Type | Magnetic | Magnetic |