Coto Technology Sensors, Transducers - Magnetic Sensors - Switches (Solid State) RR121-1E73-311

Description
MAGNETIC SWITCH OMNIPOL SOT23-3
Description
MAGNETIC SWITCH OMNIPOL SOT23-3

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
RR121-1E73-311
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) RR121-1E73-311
MAGNETIC SWITCH OMNIPOL SOT23-3

MAGNETIC SWITCH OMNIPOL SOT23-3

Supplier's Site
Tmr Sensor, Omnipolar Sw, 3.6V, Sot-23; Magnetoresistive Sensor Technology Coto Technology - 85AC1413 - Newark, An Avnet Company
Chicago, IL, United States
Tmr Sensor, Omnipolar Sw, 3.6V, Sot-23; Magnetoresistive Sensor Technology Coto Technology
85AC1413
Tmr Sensor, Omnipolar Sw, 3.6V, Sot-23; Magnetoresistive Sensor Technology Coto Technology 85AC1413
TMR SENSOR, OMNIPOLAR SW, 3.6V, SOT-23; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

TMR SENSOR, OMNIPOLAR SW, 3.6V, SOT-23; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number RR121-1E73-311 85AC1413
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Tmr Sensor, Omnipolar Sw, 3.6V, Sot-23; Magnetoresistive Sensor Technology Coto Technology
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Angle Sensor IC With Analog And PWM Output - A1330LLETR-P-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998C8 - TLE4998C8 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details