Coto Technology Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - RR121-1B53-311 RR121-1B53-311

Description
Manufacturer: Coto Technology Win Source Part Number: 932418-RR121-1B53-31 1 Series: RedRock™ 121 Operating Temperature Range: -40°C ~ 125°C Features: Digital Switch Omnipolar Switch Digital Magnetoresistive SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 306-1422-2, 306-1422-1, RR121-1B53-311-ND, 306-1422-6
Request a Quote Datasheet
Description
Manufacturer: Coto Technology Win Source Part Number: 932418-RR121-1B53-31 1 Series: RedRock™ 121 Operating Temperature Range: -40°C ~ 125°C Features: Digital Switch Omnipolar Switch Digital Magnetoresistive SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 306-1422-2, 306-1422-1, RR121-1B53-311-ND, 306-1422-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - RR121-1B53-311 - 932418-RR121-1B53-311 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - RR121-1B53-311
932418-RR121-1B53-311
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - RR121-1B53-311 932418-RR121-1B53-311
Manufacturer: Coto Technology Win Source Part Number: 932418-RR121-1B53-31 1 Series: RedRock™ 121 Operating Temperature Range: -40°C ~ 125°C Features: Digital Switch Omnipolar Switch Digital Magnetoresistive SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 306-1422-2, 306-1422-1, RR121-1B53-311-ND, 306-1422-6

Manufacturer: Coto Technology
Win Source Part Number: 932418-RR121-1B53-311
Series: RedRock™ 121
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Switch Omnipolar Switch Digital Magnetoresistive SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 306-1422-2, 306-1422-1, RR121-1B53-311-ND, 306-1422-6

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
RR121-1B53-311
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) RR121-1B53-311
MAGNETIC SWITCH OMNIPOL SOT23-3

MAGNETIC SWITCH OMNIPOL SOT23-3

Supplier's Site
Tmr Sensor, Omnipolar, 3.6V, Sot-23-3; Magnetoresistive Sensor Technology Coto Technology - 44AC2115 - Newark, An Avnet Company
Chicago, IL, United States
Tmr Sensor, Omnipolar, 3.6V, Sot-23-3; Magnetoresistive Sensor Technology Coto Technology
44AC2115
Tmr Sensor, Omnipolar, 3.6V, Sot-23-3; Magnetoresistive Sensor Technology Coto Technology 44AC2115
TMR SENSOR, OMNIPOLAR, 3.6V, SOT-23-3; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

TMR SENSOR, OMNIPOLAR, 3.6V, SOT-23-3; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 932418-RR121-1B53-311 RR121-1B53-311 44AC2115
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - RR121-1B53-311 Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Tmr Sensor, Omnipolar, 3.6V, Sot-23-3; Magnetoresistive Sensor Technology Coto Technology
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details