Coto Technology Tmr Sensor, Bipolar, 3.6V, Sot-23-4; Magnetoresistive Sensor Technology Coto Technology RR120-A111-00

Description
TMR SENSOR, BIPOLAR, 3.6V, SOT-23-4; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Datasheet
Description
TMR SENSOR, BIPOLAR, 3.6V, SOT-23-4; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tmr Sensor, Bipolar, 3.6V, Sot-23-4; Magnetoresistive Sensor Technology Coto Technology - 10AC5503 - Newark, An Avnet Company
Chicago, IL, United States
Tmr Sensor, Bipolar, 3.6V, Sot-23-4; Magnetoresistive Sensor Technology Coto Technology
10AC5503
Tmr Sensor, Bipolar, 3.6V, Sot-23-4; Magnetoresistive Sensor Technology Coto Technology 10AC5503
TMR SENSOR, BIPOLAR, 3.6V, SOT-23-4; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

TMR SENSOR, BIPOLAR, 3.6V, SOT-23-4; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
RR120-A111-00
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) RR120-A111-00
MAGNETIC SWITCH LATCH SOT23-3

MAGNETIC SWITCH LATCH SOT23-3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 10AC5503 RR120-A111-00
Product Name Tmr Sensor, Bipolar, 3.6V, Sot-23-4; Magnetoresistive Sensor Technology Coto Technology Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data