Coto Technology Linear, Compass (ICs) RR110-A111-00

Description
SENSOR MR ANALOG SOT23-3
Datasheet
Description
SENSOR MR ANALOG SOT23-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear, Compass (ICs) - RR110-A111-00 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
RR110-A111-00
Linear, Compass (ICs) RR110-A111-00
SENSOR MR ANALOG SOT23-3

SENSOR MR ANALOG SOT23-3

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - RR110-A111-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
RR110-A111-00
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) RR110-A111-00
SENSOR MR ANALOG SOT23-3

SENSOR MR ANALOG SOT23-3

Supplier's Site
Tmr Sensor, Omnipolar, 3.6V, Sot-23-4; Magnetoresistive Sensor Technology Coto Technology - 10AC5502 - Newark, An Avnet Company
Chicago, IL, United States
Tmr Sensor, Omnipolar, 3.6V, Sot-23-4; Magnetoresistive Sensor Technology Coto Technology
10AC5502
Tmr Sensor, Omnipolar, 3.6V, Sot-23-4; Magnetoresistive Sensor Technology Coto Technology 10AC5502
TMR SENSOR, OMNIPOLAR, 3.6V, SOT-23-4; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

TMR SENSOR, OMNIPOLAR, 3.6V, SOT-23-4; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number RR110-A111-00 RR110-A111-00 10AC5502
Product Name Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Tmr Sensor, Omnipolar, 3.6V, Sot-23-4; Magnetoresistive Sensor Technology Coto Technology
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting Surface Mount
Input Voltage 15 volts 15 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data