Coto Technology Reed Relay, Dpst-No, 12Vdc, 1A, Thd; Coil Voltage Vdc Nom Coto Technology MSS62A12

Description
REED RELAY, DPST-NO, 12VDC, 1A, THD; Coil Voltage VDC Nom:12V; Switching Current Max:1A; Switching Voltage Max:500V; Contact Configuration:DPST-N O; Relay Mounting:PCB; External Height:10.8mm; External Width:9.81mm RoHS Compliant: No
Description
REED RELAY, DPST-NO, 12VDC, 1A, THD; Coil Voltage VDC Nom:12V; Switching Current Max:1A; Switching Voltage Max:500V; Contact Configuration:DPST-N O; Relay Mounting:PCB; External Height:10.8mm; External Width:9.81mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Dpst-No, 12Vdc, 1A, Thd; Coil Voltage Vdc Nom Coto Technology - 87F160 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpst-No, 12Vdc, 1A, Thd; Coil Voltage Vdc Nom Coto Technology
87F160
Reed Relay, Dpst-No, 12Vdc, 1A, Thd; Coil Voltage Vdc Nom Coto Technology 87F160
REED RELAY, DPST-NO, 12VDC, 1A, THD; Coil Voltage VDC Nom:12V; Switching Current Max:1A; Switching Voltage Max:500V; Contact Configuration:DPST-N O; Relay Mounting:PCB; External Height:10.8mm; External Width:9.81mm RoHS Compliant: No

REED RELAY, DPST-NO, 12VDC, 1A, THD; Coil Voltage VDC Nom:12V; Switching Current Max:1A; Switching Voltage Max:500V; Contact Configuration:DPST-NO; Relay Mounting:PCB; External Height:10.8mm; External Width:9.81mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 87F160
Product Name Reed Relay, Dpst-No, 12Vdc, 1A, Thd; Coil Voltage Vdc Nom Coto Technology
Relay Type Reed Relay
Mounting PCBoard; PCB
Poles Double Pole (DP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 70.1122 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details