Manufacturer: Coto Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004321-MSS21A12B
Termination: PC Pin
Number of Terminals: 8
Mounting: SMD (SMT)
Contact Resistance: 100 mΩ
Coil Resistance: 500 Ω
Coil Current: 24 mA
Operate Time: 1.2 ms
Switching Voltage: 500 V
Release Time: 1 ms
Weight: 1.5 g
Categories: OEM Parts(M-N)
Case / Package: DIP
Insulation Resistance: 10 GΩ
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Throw Configuration: SPST
Coil Voltage (DC): 12 V
Switching Current: 2 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004321-MSS21A12B |
| Product Name | OEM Parts - OEM Parts (M - N) - MSS21A12B |