Coto Technology Liquid Level Switch; Operating Pressure Max Coto Technology LSV-5-01-B

Description
LIQUID LEVEL SWITCH; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:1.5A; Product Range:LSV Series; Response Time:0.5ms; Supply Voltage Max:200VDC RoHS Compliant: Yes
Datasheet
Description
LIQUID LEVEL SWITCH; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:1.5A; Product Range:LSV Series; Response Time:0.5ms; Supply Voltage Max:200VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switch; Operating Pressure Max Coto Technology - 76K1035 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Switch; Operating Pressure Max Coto Technology
76K1035
Liquid Level Switch; Operating Pressure Max Coto Technology 76K1035
LIQUID LEVEL SWITCH; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:1.5A; Product Range:LSV Series; Response Time:0.5ms; Supply Voltage Max:200VDC RoHS Compliant: Yes

LIQUID LEVEL SWITCH; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:1.5A; Product Range:LSV Series; Response Time:0.5ms; Supply Voltage Max:200VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 76K1035
Product Name Liquid Level Switch; Operating Pressure Max Coto Technology
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Measurement - Level - ultrasonic - 159300113 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Water-Level Sensors - 20015436-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details