Coto Technology Liquid Level Switch; Operating Pressure Max Coto Technology LSH-1-01-A

Description
LIQUID LEVEL SWITCH; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1.5A; Product Range:LSH Series; Body Material:Polypropyle ne; Connection Size:1/2"; Contact Rating:10W; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
LIQUID LEVEL SWITCH; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1.5A; Product Range:LSH Series; Body Material:Polypropyle ne; Connection Size:1/2"; Contact Rating:10W; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switch; Operating Pressure Max Coto Technology - 04M4565 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Switch; Operating Pressure Max Coto Technology
04M4565
Liquid Level Switch; Operating Pressure Max Coto Technology 04M4565
LIQUID LEVEL SWITCH; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1.5A; Product Range:LSH Series; Body Material:Polypropyle ne; Connection Size:1/2"; Contact Rating:10W; Operating Temperature Max:85°C RoHS Compliant: Yes

LIQUID LEVEL SWITCH; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1.5A; Product Range:LSH Series; Body Material:Polypropylene; Connection Size:1/2"; Contact Rating:10W; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 04M4565
Product Name Liquid Level Switch; Operating Pressure Max Coto Technology
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Measurement - Level - hydrostatic - 159001247 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Other (Such as tilt etc.)
View Details
Float Switches - 2348838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details