Coto Technology Solid State Relays C236S

Description
SSR RELAY SPST-NO 2.5A 0-60V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 2.5A 0-60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-C236SDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-C236SDKR-ND
Solid State Relays 306-C236SDKR-ND
SSR RELAY SPST-NO 2.5A 0-60V

SSR RELAY SPST-NO 2.5A 0-60V

Buy Now Datasheet
Solid State Relays - 306-C236SCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-C236SCT-ND
Solid State Relays 306-C236SCT-ND
SSR RELAY SPST-NO 2.5A 0-60V

SSR RELAY SPST-NO 2.5A 0-60V

Buy Now Datasheet
Solid State Relays - 306-C236STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-C236STR-ND
Solid State Relays 306-C236STR-ND
SSR RELAY SPST-NO 2.5A 0-60V

SSR RELAY SPST-NO 2.5A 0-60V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Solid State Relays
Product Number 306-C236SDKR-ND
Product Name Solid State Relays
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.41 - Relay interface modules - Single output SSR - 384170248240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state relay module - 857-727 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers