Coto Technology B41 4-Channel RF Reed Relay B41 RF

Description
The B41 is four independent form A channels in one planar quad package. Coto’s Ball Grid Array (BGA) construction offers a breakthrough in reed relay performance. This patented technology allows for shorter RF paths in a controlled 50 ohm environment to minimize signal attentuation. The designer is now able to switch or pass signals with wider bandwidth and faster rise time than alternative technologies. This is particularly important in Mixed Signal IC testers. This four-inone BGA packaging allows relays to be integrated easily on boards designed for surface mount processing.
Description
The B41 is four independent form A channels in one planar quad package. Coto’s Ball Grid Array (BGA) construction offers a breakthrough in reed relay performance. This patented technology allows for shorter RF paths in a controlled 50 ohm environment to minimize signal attentuation. The designer is now able to switch or pass signals with wider bandwidth and faster rise time than alternative technologies. This is particularly important in Mixed Signal IC testers. This four-inone BGA packaging allows relays to be integrated easily on boards designed for surface mount processing.

Suppliers

Company
Product
Description
Supplier Links
B41 4-Channel RF Reed Relay - B41 RF - Coto Technology
North Kingstown, RI, USA
B41 4-Channel RF Reed Relay
B41 RF
B41 4-Channel RF Reed Relay B41 RF
The B41 is four independent form A channels in one planar quad package. Coto’s Ball Grid Array (BGA) construction offers a breakthrough in reed relay performance. This patented technology allows for shorter RF paths in a controlled 50 ohm environment to minimize signal attentuation. The designer is now able to switch or pass signals with wider bandwidth and faster rise time than alternative technologies. This is particularly important in Mixed Signal IC testers. This four-inone BGA packaging allows relays to be integrated easily on boards designed for surface mount processing.

The B41 is four independent form A channels in one planar quad package. Coto’s Ball Grid Array (BGA) construction offers a breakthrough in reed relay performance. This patented technology allows for shorter RF paths in a controlled 50 ohm environment to minimize signal attentuation. The designer is now able to switch or pass signals with wider bandwidth and faster rise time than alternative technologies. This is particularly important in Mixed Signal IC testers. This four-inone BGA packaging allows relays to be integrated easily on boards designed for surface mount processing.

Supplier's Site

Technical Specifications

  Coto Technology
Product Category Electromechanical Relays
Product Number B41 RF
Product Name B41 4-Channel RF Reed Relay
Relay Type Reed Relay
Mounting PCBoard; Surface Mount
Features Convertible Contacts; Sealed Relay
Operating Temp -4 to 185 F (-20 to 85 C)
Maximum Switching Current 0.40 amps
Unlock Full Specs
to access all available technical data

Similar Products

20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 789-1341 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170604310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details