Coto Technology 9900 Series Surface Mount Reed Relays 9903

Description
Ideally suited to the needs of Automated Test Equipment and Instrumentation requirements, Coto's 9900 Series is the smallest Surface Mount Reed Relay available. The external Magnetic Shield reduces interaction between parts in high density boards. Small size plus the use of Coto's proprietary switch technology make these relays ideal for designs such as high speed, high pin count VLSI testers where speed, size and performance are all needed. Series Features Available in Axial, Gull wing and "J" lead configurations Tape and Reel packaging available High reliability, hermetically sealed contacts for long life High Insulation Resistance - 1012 W minimum Coaxial shield for 50 W impedance 6.5 GHz bandwidth for RF and Pulse switching (fast rise time pulses) [9903 only] External Magnetic Shield
Description
Ideally suited to the needs of Automated Test Equipment and Instrumentation requirements, Coto's 9900 Series is the smallest Surface Mount Reed Relay available. The external Magnetic Shield reduces interaction between parts in high density boards. Small size plus the use of Coto's proprietary switch technology make these relays ideal for designs such as high speed, high pin count VLSI testers where speed, size and performance are all needed. Series Features Available in Axial, Gull wing and "J" lead configurations Tape and Reel packaging available High reliability, hermetically sealed contacts for long life High Insulation Resistance - 1012 W minimum Coaxial shield for 50 W impedance 6.5 GHz bandwidth for RF and Pulse switching (fast rise time pulses) [9903 only] External Magnetic Shield

Suppliers

Company
Product
Description
Supplier Links
9900 Series Surface Mount Reed Relays - 9903 - Coto Technology
North Kingstown, RI, USA
9900 Series Surface Mount Reed Relays
9903
9900 Series Surface Mount Reed Relays 9903
Ideally suited to the needs of Automated Test Equipment and Instrumentation requirements, Coto's 9900 Series is the smallest Surface Mount Reed Relay available. The external Magnetic Shield reduces interaction between parts in high density boards. Small size plus the use of Coto's proprietary switch technology make these relays ideal for designs such as high speed, high pin count VLSI testers where speed, size and performance are all needed. Series Features Available in Axial, Gull wing and "J" lead configurations Tape and Reel packaging available High reliability, hermetically sealed contacts for long life High Insulation Resistance - 1012 W minimum Coaxial shield for 50 W impedance 6.5 GHz bandwidth for RF and Pulse switching (fast rise time pulses) [9903 only] External Magnetic Shield

Ideally suited to the needs of Automated Test Equipment and Instrumentation requirements, Coto's 9900 Series is the smallest Surface Mount Reed Relay available. The external Magnetic Shield reduces interaction between parts in high density boards. Small size plus the use of Coto's proprietary switch technology make these relays ideal for designs such as high speed, high pin count VLSI testers where speed, size and performance are all needed.

Series Features

  • Available in Axial, Gull wing and "J" lead configurations
  • Tape and Reel packaging available
  • High reliability, hermetically sealed contacts for long life
  • High Insulation Resistance - 1012 W minimum
  • Coaxial shield for 50 W impedance
  • 6.5 GHz bandwidth for RF and Pulse switching (fast rise time pulses) [9903 only]
  • External Magnetic Shield
Supplier's Site

Technical Specifications

  Coto Technology
Product Category Electromechanical Relays
Product Number 9903
Product Name 9900 Series Surface Mount Reed Relays
Relay Type General; Reed Relay
Mounting PCBoard; Surface Mount
Approvals RoHS
Operating Temp -4 to 185 F (-20 to 85 C)
Maximum Switching Current 0.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

20A-25A Miniature Power Relay - CHF/CHFN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - Timer relay module - 286-640/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
Type 20.26 - Modular step relay 16A - 202690124000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details