Coto Technology 9800 Series Reed Relay 9852-05-00

Description
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9800 Series is an ultra-miniature Surface Mount Reed Relay that combines small size with exceptional RF performance. The 9814 extends life at ATE loads 3X or more utilizing Coto’s proprietary switch technology. The external Magnetic Shield reduces interaction between parts in high density boards. The 9852 adds a form C capability. Small size plus added features allow for high density packing, and make these relays ideal for designs such as high speed, high pin count VLSI testers where speed, size and performance are all needed.
Request a Quote Datasheet
Description
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9800 Series is an ultra-miniature Surface Mount Reed Relay that combines small size with exceptional RF performance. The 9814 extends life at ATE loads 3X or more utilizing Coto’s proprietary switch technology. The external Magnetic Shield reduces interaction between parts in high density boards. The 9852 adds a form C capability. Small size plus added features allow for high density packing, and make these relays ideal for designs such as high speed, high pin count VLSI testers where speed, size and performance are all needed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9800 Series Reed Relay - 9852-05-00 - Coto Technology
North Kingstown, RI, USA
9800 Series Reed Relay
9852-05-00
9800 Series Reed Relay 9852-05-00
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9800 Series is an ultra-miniature Surface Mount Reed Relay that combines small size with exceptional RF performance. The 9814 extends life at ATE loads 3X or more utilizing Coto’s proprietary switch technology. The external Magnetic Shield reduces interaction between parts in high density boards. The 9852 adds a form C capability. Small size plus added features allow for high density packing, and make these relays ideal for designs such as high speed, high pin count VLSI testers where speed, size and performance are all needed.

Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9800 Series is an ultra-miniature Surface Mount Reed Relay that combines small size with exceptional RF performance. The 9814 extends life at ATE loads 3X or more utilizing Coto’s proprietary switch technology. The external Magnetic Shield reduces interaction between parts in high density boards. The 9852 adds a form C capability. Small size plus added features allow for high density packing, and make these relays ideal for designs such as high speed, high pin count VLSI testers where speed, size and performance are all needed.

Supplier's Site
High Frequency (RF) Relays - 9852-05-00 - 847035-9852-05-00 - Win Source Electronics
Laguna Hills, CA, United States
High Frequency (RF) Relays - 9852-05-00
847035-9852-05-00
High Frequency (RF) Relays - 9852-05-00 847035-9852-05-00
Manufacturer: Coto Technology Win Source Part Number: 847035-9852-05-00 Series: 9800 Package: Tube Family Name: 9852 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 97 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 9852-5-0, 98520500, 306-1165-5

Manufacturer: Coto Technology
Win Source Part Number: 847035-9852-05-00
Series: 9800
Package: Tube
Family Name: 9852
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 97
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 9852-5-0, 98520500, 306-1165-5

Buy Now Datasheet
Relay, Reed, Spdt, 30V, 0.1A, Smd; Contact Configuration Coto Technology - 84C8955 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 30V, 0.1A, Smd; Contact Configuration Coto Technology
84C8955
Relay, Reed, Spdt, 30V, 0.1A, Smd; Contact Configuration Coto Technology 84C8955
RELAY, REED, SPDT, 30V, 0.1A, SMD; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:9852 Series; Relay Mounting:Surface Mount; Coil Resistance:110ohm; Switching Current Max:100mA; Switching Voltage Max:30V RoHS Compliant: Yes

RELAY, REED, SPDT, 30V, 0.1A, SMD; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:9852 Series; Relay Mounting:Surface Mount; Coil Resistance:110ohm; Switching Current Max:100mA; Switching Voltage Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Reed Relays
Product Number 9852-05-00 847035-9852-05-00 84C8955
Product Name 9800 Series Reed Relay High Frequency (RF) Relays - 9852-05-00 Relay, Reed, Spdt, 30V, 0.1A, Smd; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard PCBoard Surface Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 859-391 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170125319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details