Coto Technology 9800 Series Reed Relay 9814-03-00

Description
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9800 Series is an ultra-miniature Surface Mount Reed Relay that combines small size with exceptional RF performance. The 9814 extends life at ATE loads 3X or more utilizing Coto’s proprietary switch technology. The external Magnetic Shield reduces interaction between parts in high density boards. The 9852 adds a form C capability. Small size plus added features allow for high density packing, and make these relays ideal for designs such as high speed, high pin count VLSI testers where speed, size and performance are all needed.
Datasheet
Description
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9800 Series is an ultra-miniature Surface Mount Reed Relay that combines small size with exceptional RF performance. The 9814 extends life at ATE loads 3X or more utilizing Coto’s proprietary switch technology. The external Magnetic Shield reduces interaction between parts in high density boards. The 9852 adds a form C capability. Small size plus added features allow for high density packing, and make these relays ideal for designs such as high speed, high pin count VLSI testers where speed, size and performance are all needed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9800 Series Reed Relay - 9814-03-00 - Coto Technology
North Kingstown, RI, USA
9800 Series Reed Relay
9814-03-00
9800 Series Reed Relay 9814-03-00
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9800 Series is an ultra-miniature Surface Mount Reed Relay that combines small size with exceptional RF performance. The 9814 extends life at ATE loads 3X or more utilizing Coto’s proprietary switch technology. The external Magnetic Shield reduces interaction between parts in high density boards. The 9852 adds a form C capability. Small size plus added features allow for high density packing, and make these relays ideal for designs such as high speed, high pin count VLSI testers where speed, size and performance are all needed.

Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9800 Series is an ultra-miniature Surface Mount Reed Relay that combines small size with exceptional RF performance. The 9814 extends life at ATE loads 3X or more utilizing Coto’s proprietary switch technology. The external Magnetic Shield reduces interaction between parts in high density boards. The 9852 adds a form C capability. Small size plus added features allow for high density packing, and make these relays ideal for designs such as high speed, high pin count VLSI testers where speed, size and performance are all needed.

Supplier's Site
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology - 29H2537 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology
29H2537
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology 29H2537
RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-N O; Coil Voltage:3.3VDC; Product Range:9814 Series; Relay Mounting:Surface Mount; Coil Resistance:70ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-NO; Coil Voltage:3.3VDC; Product Range:9814 Series; Relay Mounting:Surface Mount; Coil Resistance:70ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays
Product Number 9814-03-00 29H2537
Product Name 9800 Series Reed Relay Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard Surface Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products