Coto Technology 9200 Series Reed Relay 9202-12-00

Description
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9200 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom design.
Datasheet
Description
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9200 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9200 Series Reed Relay - 9202-12-00 - Coto Technology
North Kingstown, RI, USA
9200 Series Reed Relay
9202-12-00
9200 Series Reed Relay 9202-12-00
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9200 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom design.

Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9200 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom design.

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology - 50F4947 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology
50F4947
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology 50F4947
RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9200 Series; Relay Mounting:Surface Mount; Coil Resistance:650ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:9200 Series; Relay Mounting:Surface Mount; Coil Resistance:650ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays
Product Number 9202-12-00 50F4947
Product Name 9200 Series Reed Relay Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard Surface Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data