Coto Technology Reed Relays 9201-12-20TR

Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1393-6-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1393-6-ND
Reed Relays 306-1393-6-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Reed Relays - 306-1393-2-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1393-2-ND
Reed Relays 306-1393-2-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Reed Relays - 306-1393-1-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1393-1-ND
Reed Relays 306-1393-1-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
9201-12-20TR
Relays - Reed Relays 9201-12-20TR
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Reed Relay, Spst-No, 12Vdc, 0.5A, Smd; Carry Current Coto Technology - 45J3112 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 12Vdc, 0.5A, Smd; Carry Current Coto Technology
45J3112
Reed Relay, Spst-No, 12Vdc, 0.5A, Smd; Carry Current Coto Technology 45J3112
REED RELAY, SPST-NO, 12VDC, 0.5A, SMD; Carry Current:1.5A; Coil Resistance:650ohm; Coil Voltage DC Max:12V; Coil Voltage VDC Nom:12V; Contact Carrying Power:10W; Contact Configuration:SPST-N O; External Depth:17.78mm RoHS Compliant: Yes

REED RELAY, SPST-NO, 12VDC, 0.5A, SMD; Carry Current:1.5A; Coil Resistance:650ohm; Coil Voltage DC Max:12V; Coil Voltage VDC Nom:12V; Contact Carrying Power:10W; Contact Configuration:SPST-NO; External Depth:17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Electromechanical Relays
Product Number 306-1393-6-ND 9201-12-20TR 45J3112
Product Name Reed Relays Relays - Reed Relays Reed Relay, Spst-No, 12Vdc, 0.5A, Smd; Carry Current Coto Technology
Mounting PCBoard Surface Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 857-154 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Type 20.23 - Modular step relays - 202382400000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, cRUus, EAC-1, LLOYD, ukca, RINA
NO 1
NC 1
View Details