Coto Technology 9117 Miniature SIP Relay 9117

Description
The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high board density and long life are key requirements. Series Features 9117 is the smallest 3W SIP relay (.270"x .150" x .385") Magnetic shielding reduces interaction Optional coil suppression diode protects coil drive circuits UL File #E67117 High insulation resistance 1012ω minimum High Speed Switching Molded thermoset body on integral lead frame design High reliability, hermetically sealed contacts for long life
Description
The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high board density and long life are key requirements. Series Features 9117 is the smallest 3W SIP relay (.270"x .150" x .385") Magnetic shielding reduces interaction Optional coil suppression diode protects coil drive circuits UL File #E67117 High insulation resistance 1012ω minimum High Speed Switching Molded thermoset body on integral lead frame design High reliability, hermetically sealed contacts for long life

Suppliers

Company
Product
Description
Supplier Links
9117 Miniature SIP Relay - 9117 - Coto Technology
North Kingstown, RI, USA
9117 Miniature SIP Relay
9117
9117 Miniature SIP Relay 9117
The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high board density and long life are key requirements. Series Features 9117 is the smallest 3W SIP relay (.270"x .150" x .385") Magnetic shielding reduces interaction Optional coil suppression diode protects coil drive circuits UL File #E67117 High insulation resistance 1012ω minimum High Speed Switching Molded thermoset body on integral lead frame design High reliability, hermetically sealed contacts for long life

The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high board density and long life are key requirements.

Series Features

  • 9117 is the smallest 3W SIP relay (.270"x .150" x .385")
  • Magnetic shielding reduces interaction
  • Optional coil suppression diode protects coil drive circuits
  • UL File #E67117
  • High insulation resistance 1012Ω minimum
  • High Speed Switching
  • Molded thermoset body on integral lead frame design
  • High reliability, hermetically sealed contacts for long life
Supplier's Site

Technical Specifications

  Coto Technology
Product Category Electromechanical Relays
Product Number 9117
Product Name 9117 Miniature SIP Relay
Relay Type General; Reed Relay
Mounting PCBoard; Socket or Plug-in Style
Features Sealed Relay
Approvals RoHS
Operating Temp -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay module - 857-358/006-000 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers