Coto Technology Reed Relays 9104-12-41

Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-9104-12-41-ND - DigiKey
Thief River Falls, MN, United States
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
9104-12-41
Relays - Reed Relays 9104-12-41
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Relay (Reed) 12Vdc With Diode , 4K Bv Version Coto Technology - 01AH9413 - Newark, An Avnet Company
Chicago, IL, United States
Relay (Reed) 12Vdc With Diode , 4K Bv Version Coto Technology
01AH9413
Relay (Reed) 12Vdc With Diode , 4K Bv Version Coto Technology 01AH9413
RELAY (REED) 12VDC WITH DIODE , 4K BV VERSION

RELAY (REED) 12VDC WITH DIODE , 4K BV VERSION

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Electromechanical Relays
Product Number 306-9104-12-41-ND 9104-12-41 01AH9413
Product Name Reed Relays Relays - Reed Relays Relay (Reed) 12Vdc With Diode , 4K Bv Version Coto Technology
Mounting PCBoard Through Hole
Unlock Full Specs
to access all available technical data

Similar Products