Coto Technology Reed Relays 9104-12-40

Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-9104-12-40-ND - DigiKey
Thief River Falls, MN, United States
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Relay (Reed) 12Vdc, 4K Bv Version Coto Technology - 01AH9412 - Newark, An Avnet Company
Chicago, IL, United States
Relay (Reed) 12Vdc, 4K Bv Version Coto Technology
01AH9412
Relay (Reed) 12Vdc, 4K Bv Version Coto Technology 01AH9412
RELAY (REED) 12VDC, 4K BV VERSION

RELAY (REED) 12VDC, 4K BV VERSION

Supplier's Site
Shenzhen, China
Relays - Reed Relays
9104-12-40
Relays - Reed Relays 9104-12-40
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Electromechanical Relays Reed Relays
Product Number 306-9104-12-40-ND 01AH9412 9104-12-40
Product Name Reed Relays Relay (Reed) 12Vdc, 4K Bv Version Coto Technology Relays - Reed Relays
Mounting PCBoard Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details