Coto Technology Reed Relays 9104-05-40

Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-9104-05-40-ND - DigiKey
Thief River Falls, MN, United States
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Relay (Reed) 5Vdc , 140 Coil , 4K Bv Version Coto Technology - 01AH9824 - Newark, An Avnet Company
Chicago, IL, United States
Relay (Reed) 5Vdc , 140 Coil , 4K Bv Version Coto Technology
01AH9824
Relay (Reed) 5Vdc , 140 Coil , 4K Bv Version Coto Technology 01AH9824
RELAY (REED) 5VDC , 140 COIL , 4K BV VERSION

RELAY (REED) 5VDC , 140 COIL , 4K BV VERSION

Supplier's Site
Shenzhen, China
Relays - Reed Relays
9104-05-40
Relays - Reed Relays 9104-05-40
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Electromechanical Relays Reed Relays
Product Number 306-9104-05-40-ND 01AH9824 9104-05-40
Product Name Reed Relays Relay (Reed) 5Vdc , 140 Coil , 4K Bv Version Coto Technology Relays - Reed Relays
Mounting PCBoard Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details