Coto Technology 9012 Series Reed Relay 9012-05-10

Description
The 9012 package dimensions are 47% smaller than standard 9000 SIPs, yet the relay retains the 10W switch ratings of its larger counterparts. The 9011 package dimensions are 65% smaller than the standard 9000 SIPs and incorporates Coto’s 7mm switch rated at 3W. The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high board density and long life are key requirements.
Request a Quote Datasheet
Description
The 9012 package dimensions are 47% smaller than standard 9000 SIPs, yet the relay retains the 10W switch ratings of its larger counterparts. The 9011 package dimensions are 65% smaller than the standard 9000 SIPs and incorporates Coto’s 7mm switch rated at 3W. The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high board density and long life are key requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9012 Series Reed Relay - 9012-05-10 - Coto Technology
North Kingstown, RI, USA
9012 Series Reed Relay
9012-05-10
9012 Series Reed Relay 9012-05-10
The 9012 package dimensions are 47% smaller than standard 9000 SIPs, yet the relay retains the 10W switch ratings of its larger counterparts. The 9011 package dimensions are 65% smaller than the standard 9000 SIPs and incorporates Coto’s 7mm switch rated at 3W. The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high board density and long life are key requirements.

The 9012 package dimensions are 47% smaller than standard 9000 SIPs, yet the relay retains the 10W switch ratings of its larger counterparts. The 9011 package dimensions are 65% smaller than the standard 9000 SIPs and incorporates Coto’s 7mm switch rated at 3W. The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high board density and long life are key requirements.

Supplier's Site
Reed Relays - 306-1134-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1134-ND
Reed Relays 306-1134-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet

Technical Specifications

  Coto Technology DigiKey
Product Category Electromechanical Relays Reed Relays
Product Number 9012-05-10 306-1134-ND
Product Name 9012 Series Reed Relay Reed Relays
Relay Type Reed Relay
Mounting PCBoard PCBoard
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA02.1233S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Solid State Relays - 2946-859-758-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers