Coto Technology 9011 Series Reed Relay 9011-12-11

Description
The 9012 package dimensions are 47% smaller than standard 9000 SIPs, yet the relay retains the 10W switch ratings of its larger counterparts. The 9011 package dimensions are 65% smaller than the standard 9000 SIPs and incorporates Coto’s 7mm switch rated at 3W. The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high board density and long life are key requirements.
Request a Quote Datasheet
Description
The 9012 package dimensions are 47% smaller than standard 9000 SIPs, yet the relay retains the 10W switch ratings of its larger counterparts. The 9011 package dimensions are 65% smaller than the standard 9000 SIPs and incorporates Coto’s 7mm switch rated at 3W. The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high board density and long life are key requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9011 Series Reed Relay - 9011-12-11 - Coto Technology
North Kingstown, RI, USA
9011 Series Reed Relay
9011-12-11
9011 Series Reed Relay 9011-12-11
The 9012 package dimensions are 47% smaller than standard 9000 SIPs, yet the relay retains the 10W switch ratings of its larger counterparts. The 9011 package dimensions are 65% smaller than the standard 9000 SIPs and incorporates Coto’s 7mm switch rated at 3W. The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high board density and long life are key requirements.

The 9012 package dimensions are 47% smaller than standard 9000 SIPs, yet the relay retains the 10W switch ratings of its larger counterparts. The 9011 package dimensions are 65% smaller than the standard 9000 SIPs and incorporates Coto’s 7mm switch rated at 3W. The 9117 goes one step further, reducing package size by 65% from standard 9000 SIPs. This is the smallest SIP footprint with a 3W rating. These miniature SIP relays are ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high board density and long life are key requirements.

Supplier's Site
Reed Relays - 306-1133-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1133-ND
Reed Relays 306-1133-ND
RELAY REED SPST 250MA 12V

RELAY REED SPST 250MA 12V

Buy Now Datasheet

Technical Specifications

  Coto Technology DigiKey
Product Category Electromechanical Relays Reed Relays
Product Number 9011-12-11 306-1133-ND
Product Name 9011 Series Reed Relay Reed Relays
Relay Type Reed Relay
Mounting PCBoard PCBoard
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

3-10A Miniature Power Relay - A1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 2042-3809 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details