Coto Technology 9000 Series Reed Relay 9002-12-00

Description
The SIP relay is the industry standard when high reliability and consistent performance are desired in a compact package. The 9001 and 9002 are high performance relays ideally suited for Automatic Test Equipment, Instrumentation, RF and Telecommunications applications. The specification tables allow you to select the appropriate relay for your application.
Datasheet
Description
The SIP relay is the industry standard when high reliability and consistent performance are desired in a compact package. The 9001 and 9002 are high performance relays ideally suited for Automatic Test Equipment, Instrumentation, RF and Telecommunications applications. The specification tables allow you to select the appropriate relay for your application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9000 Series Reed Relay - 9002-12-00 - Coto Technology
North Kingstown, RI, USA
9000 Series Reed Relay
9002-12-00
9000 Series Reed Relay 9002-12-00
The SIP relay is the industry standard when high reliability and consistent performance are desired in a compact package. The 9001 and 9002 are high performance relays ideally suited for Automatic Test Equipment, Instrumentation, RF and Telecommunications applications. The specification tables allow you to select the appropriate relay for your application.

The SIP relay is the industry standard when high reliability and consistent performance are desired in a compact package. The 9001 and 9002 are high performance relays ideally suited for Automatic Test Equipment, Instrumentation, RF and Telecommunications applications. The specification tables allow you to select the appropriate relay for your application.

Supplier's Site
Relay, Reed, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 10M8506 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, 200V, 0.5A, Tht; Contact Configuration Coto Technology
10M8506
Relay, Reed, 200V, 0.5A, Tht; Contact Configuration Coto Technology 10M8506
RELAY, REED, 200V, 0.5A, THT; Contact Configuration:-; Coil Voltage:12V; Product Range:9000 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:500mA; Switching Voltage Max:200V; Carry Current:1.5A RoHS Compliant: Yes

RELAY, REED, 200V, 0.5A, THT; Contact Configuration:-; Coil Voltage:12V; Product Range:9000 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:500mA; Switching Voltage Max:200V; Carry Current:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays
Product Number 9002-12-00 10M8506
Product Name 9000 Series Reed Relay Relay, Reed, 200V, 0.5A, Tht; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay module - 2042-3004 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Type 38.11 - Relay Interface Module - 381100244060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals IMQ-grande, EAC-1, CE-2, CSA, cRUus, ukca, RINA
View Details