The Coto 8L Spartan Series relays combine Coto quality and economy in the industry standard 14 pin molded DIP package. This series will cross to all competitive DIP packages and is ideal for telecom, security, and other general purpose applications.
| Coto Technology | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 8L41-05-01 |
| Product Name | 8L Series Spartan Reed Relay |
| Relay Type | Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |