The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for high quality and reliability with versatile switching capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.
| Coto Technology | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 7301-5-1101 |
| Product Name | 7000 Series Reed Relay |
| Relay Type | Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |