Coto Technology 7000 Series Reed Relay 7142-12-1011

Description
The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for high quality and reliability with versatile switching capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.
Request a Quote Datasheet
Description
The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for high quality and reliability with versatile switching capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7000 Series Reed Relay - 7142-12-1011 - Coto Technology
North Kingstown, RI, USA
7000 Series Reed Relay
7142-12-1011
7000 Series Reed Relay 7142-12-1011
The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for high quality and reliability with versatile switching capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.

The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for high quality and reliability with versatile switching capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.

Supplier's Site
Reed Relays - 306-1289-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1289-ND
Reed Relays 306-1289-ND
RELAY REED DPDT 250MA 12V

RELAY REED DPDT 250MA 12V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
7142-12-1011
Relays - Reed Relays 7142-12-1011
RELAY REED DPDT 250MA 12V

RELAY REED DPDT 250MA 12V

Supplier's Site
Reed Relay, Dpdt, 12V, Es Shield, Diode Coto Technology - 29H2388 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpdt, 12V, Es Shield, Diode Coto Technology
29H2388
Reed Relay, Dpdt, 12V, Es Shield, Diode Coto Technology 29H2388
REED RELAY, DPDT, 12V, ES SHIELD, DIODE

REED RELAY, DPDT, 12V, ES SHIELD, DIODE

Supplier's Site

Technical Specifications

  Coto Technology DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays Reed Relays Electromechanical Relays
Product Number 7142-12-1011 306-1289-ND 7142-12-1011 29H2388
Product Name 7000 Series Reed Relay Reed Relays Relays - Reed Relays Reed Relay, Dpdt, 12V, Es Shield, Diode Coto Technology
Relay Type Reed Relay Reed Relay
Mounting PCBoard PCBoard Through Hole
Poles Single Pole (SP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393204-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Type 26.04 - Step relay 10A - 260480240000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 2
View Details
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details