Coto Technology 5500 Series Reed Relay 5502-24-1

Description
The 5500 Series High Voltage Reed Relays are ideally suited to the needs of Instrumentation, Industrial Process Controls and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. Applications include medical and hipot test instruments, and cable test equipment. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote
Description
The 5500 Series High Voltage Reed Relays are ideally suited to the needs of Instrumentation, Industrial Process Controls and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. Applications include medical and hipot test instruments, and cable test equipment. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Reed Relay 72C7214 from Coto Technology is part of the 5500 Series High Voltage Reed Relays, designed for applications in instrumentation, industrial process controls, and general purpose use. It features a high dielectric strength of 10,000 volts isolation across contacts and a maximum contact rating of 200 watts. The relay is hermetically sealed with tungsten contacts, ensuring long life and reliability. This relay is RoHS compliant and includes a magnetic shield as a standard feature. It offers various coil voltage options, with a maximum coil voltage of 30 VDC, and operates effectively with a low release voltage. The relay is rated for a maximum switching voltage of 7,500 volts DC and a maximum switching current of 3.0 amps. It has a life expectancy of approximately 1 million operations at signal level loads. The environmental ratings indicate a storage temperature range of -35°C to +100°C and an operating temperature range of -20°C to +85°C. The relay is also capable of withstanding vibrations up to 20 G's and shocks of 50 G's. This product is suitable for applications requiring high voltage isolation and reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Reed Relay 72C7214 from Coto Technology is part of the 5500 Series High Voltage Reed Relays, designed for applications in instrumentation, industrial process controls, and general purpose use. It features a high dielectric strength of 10,000 volts isolation across contacts and a maximum contact rating of 200 watts. The relay is hermetically sealed with tungsten contacts, ensuring long life and reliability. This relay is RoHS compliant and includes a magnetic shield as a standard feature. It offers various coil voltage options, with a maximum coil voltage of 30 VDC, and operates effectively with a low release voltage. The relay is rated for a maximum switching voltage of 7,500 volts DC and a maximum switching current of 3.0 amps. It has a life expectancy of approximately 1 million operations at signal level loads. The environmental ratings indicate a storage temperature range of -35°C to +100°C and an operating temperature range of -20°C to +85°C. The relay is also capable of withstanding vibrations up to 20 G's and shocks of 50 G's. This product is suitable for applications requiring high voltage isolation and reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
5500 Series Reed Relay - 5502-24-1 - Coto Technology
North Kingstown, RI, USA
5500 Series Reed Relay
5502-24-1
5500 Series Reed Relay 5502-24-1
The 5500 Series High Voltage Reed Relays are ideally suited to the needs of Instrumentation, Industrial Process Controls and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. Applications include medical and hipot test instruments, and cable test equipment. If your requirements differ, please consult your local representative or Coto’s Factory.

The 5500 Series High Voltage Reed Relays are ideally suited to the needs of Instrumentation, Industrial Process Controls and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. Applications include medical and hipot test instruments, and cable test equipment. If your requirements differ, please consult your local representative or Coto’s Factory.

Supplier's Site
Reed Relays - 306-1301-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1301-ND
Reed Relays 306-1301-ND
RELAY REED SPST 3A 24V

RELAY REED SPST 3A 24V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
5502-24-1
Relays - Reed Relays 5502-24-1
RELAY REED SPST 3A 24V

RELAY REED SPST 3A 24V

Supplier's Site
Reed Relay Rohs Compliant Coto Technology - 72C7214 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay Rohs Compliant Coto Technology
72C7214
Reed Relay Rohs Compliant Coto Technology 72C7214
REED RELAY ROHS COMPLIANT: YES

REED RELAY ROHS COMPLIANT: YES

Supplier's Site Datasheet
Reed Relay Rohs Compliant Coto Technology - 51AK0199 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay Rohs Compliant Coto Technology
51AK0199
Reed Relay Rohs Compliant Coto Technology 51AK0199
REED RELAY ROHS COMPLIANT: YES

REED RELAY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Coto Technology DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays
Product Number 5502-24-1 306-1301-ND 5502-24-1 72C7214
Product Name 5500 Series Reed Relay Reed Relays Relays - Reed Relays Reed Relay Rohs Compliant Coto Technology
Relay Type High Voltage Relay; Reed Relay
Mounting PCBoard PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details