The 5500 Series High Voltage Reed Relays are ideally suited to the needs of Instrumentation, Industrial Process Controls and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. Applications include medical and hipot test instruments, and cable test equipment. If your requirements differ, please consult your local representative or Coto’s Factory.
| Coto Technology | DigiKey | |
|---|---|---|
| Product Category | Electromechanical Relays | Reed Relays |
| Product Number | 5501-12-1 | 306-1010-ND |
| Product Name | 5500 Series Reed Relay | Reed Relays |
| Relay Type | High Voltage Relay; Reed Relay | |
| Mounting | PCBoard | PCBoard |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |
| Features | Sealed Relay |