The 3500 Series is ideally suited to the needs of Instrumentation, Data Acquisition and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in high accuracy DVM’s, Multiplexers and Digital or Analog Multipoint Recorders. If your requirements differ from the selection options, please consult Coto’s Factory to discuss a custom reed relay.
REED RELAY, DPST, 5V, <3UV, ES SHIELD ROHS COMPLIANT: YES
| Coto Technology | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Reed Relays |
| Product Number | 3502-05-811 | 29H2296 | 3502-05-811 |
| Product Name | 3500 Series Reed Relay | Reed Relay, Dpst, 5V, <3Uv, Es Shield Rohs Compliant Coto Technology | Relays - Reed Relays |
| Relay Type | Reed Relay | Reed Relay | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | |
| Features | Sealed Relay |