The 3500 Series is ideally suited to the needs of Instrumentation, Data Acquisition and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in high accuracy DVM’s, Multiplexers and Digital or Analog Multipoint Recorders. If your requirements differ from the selection options, please consult Coto’s Factory to discuss a custom reed relay.
RoHS Compliant:Yes RoHS Compliant: Yes
| Coto Technology | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Reed Relays | Electromechanical Relays |
| Product Number | 3501-05-811 | 3501-05-811 | 62K0768 |
| Product Name | 3500 Series Reed Relay | Relays - Reed Relays | Rohs Compliant Coto Technology |
| Relay Type | Reed Relay | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| Features | Sealed Relay |