Coto Technology 2900 Series Reed Relay 2920-12-111

Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet
Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2900 Series Reed Relay - 2920-12-111 - Coto Technology
North Kingstown, RI, USA
2900 Series Reed Relay
2920-12-111
2900 Series Reed Relay 2920-12-111
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.

Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.

Supplier's Site
Reed Relays - 2920-12-111-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
2920-12-111-ND
Reed Relays 2920-12-111-ND
RELAY REED SPST 1A 12V

RELAY REED SPST 1A 12V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
2920-12-111
Relays - Reed Relays 2920-12-111
RELAY REED SPST 1A 12V

RELAY REED SPST 1A 12V

Supplier's Site
Relay, Reed, Spst-No, 500V, 1A, Tht; Contact Configuration Coto Technology - 92F3361 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 500V, 1A, Tht; Contact Configuration Coto Technology
92F3361
Relay, Reed, Spst-No, 500V, 1A, Tht; Contact Configuration Coto Technology 92F3361
RELAY, REED, SPST-NO, 500V, 1A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:2900 Series; Relay Mounting:Through Hole; Coil Resistance:425ohm; Switching Current Max:1A; Switching Voltage Max:500V RoHS Compliant: No

RELAY, REED, SPST-NO, 500V, 1A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:2900 Series; Relay Mounting:Through Hole; Coil Resistance:425ohm; Switching Current Max:1A; Switching Voltage Max:500V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Coto Technology DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays
Product Number 2920-12-111 2920-12-111-ND 2920-12-111 92F3361
Product Name 2900 Series Reed Relay Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 500V, 1A, Tht; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Relay module - 789-325 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details