Coto Technology 2900 Series Reed Relay 2920-05-121

Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.
Datasheet
Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2900 Series Reed Relay - 2920-05-121 - Coto Technology
North Kingstown, RI, USA
2900 Series Reed Relay
2920-05-121
2900 Series Reed Relay 2920-05-121
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.

Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.

Supplier's Site
Relay, Reed, Spst-No, 500V, 1A, Tht; Contact Configuration Coto Technology - 29H2287 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 500V, 1A, Tht; Contact Configuration Coto Technology
29H2287
Relay, Reed, Spst-No, 500V, 1A, Tht; Contact Configuration Coto Technology 29H2287
RELAY, REED, SPST-NO, 500V, 1A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:2900 Series; Relay Mounting:Through Hole; Coil Resistance:75ohm; Switching Current Max:1A; Switching Voltage Max:500V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 500V, 1A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:2900 Series; Relay Mounting:Through Hole; Coil Resistance:75ohm; Switching Current Max:1A; Switching Voltage Max:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays
Product Number 2920-05-121 29H2287
Product Name 2900 Series Reed Relay Relay, Reed, Spst-No, 500V, 1A, Tht; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

Type 30.22 - Subminiature DIL relay 2A - 302270050020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay - 700-CFB310H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details