Coto Technology 2900 Series Reed Relay 2911-12-321

Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet
Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2900 Series Reed Relay - 2911-12-321 - Coto Technology
North Kingstown, RI, USA
2900 Series Reed Relay
2911-12-321
2900 Series Reed Relay 2911-12-321
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.

Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.

Supplier's Site
Signal Relays, Up to 2 Amps - 2911-12-321 - 1123497-2911-12-321 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 2911-12-321
1123497-2911-12-321
Signal Relays, Up to 2 Amps - 2911-12-321 1123497-2911-12-321
Manufacturer: Coto Technology Win Source Part Number: 1123497-2911-12-321 Series: 2900 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Contact Form: SPDT (1 Form C) Coil Resistance: 1.5 kOhms Coil Current: 8mA Operate Time: 1ms Relay Type: RF Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 250mA Switching Voltage: 150VAC, 150VDC - Max Release Time: 2ms Family Name: 2900 Categories: Relays Manufacturer Homepage: www.cotorelay.com Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 1 VDC Introduction Date: June 20, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Coto Technology
Win Source Part Number: 1123497-2911-12-321
Series: 2900
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Contact Form: SPDT (1 Form C)
Coil Resistance: 1.5 kOhms
Coil Current: 8mA
Operate Time: 1ms
Relay Type: RF
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 250mA
Switching Voltage: 150VAC, 150VDC - Max
Release Time: 2ms
Family Name: 2900
Categories: Relays
Manufacturer Homepage: www.cotorelay.com
Turn On Voltage (Maximum): 9 VDC
Turn Off Voltage (Minimum): 1 VDC
Introduction Date: June 20, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relay, Reed, Spdt, 150V, 0.25A, Tht; Contact Configuration Coto Technology - 67K1689 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 150V, 0.25A, Tht; Contact Configuration Coto Technology
67K1689
Relay, Reed, Spdt, 150V, 0.25A, Tht; Contact Configuration Coto Technology 67K1689
RELAY, REED, SPDT, 150V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:2900 Series; Relay Mounting:Through Hole; Coil Resistance:1.5kohm; Switching Current Max:250mA; Switching Voltage Max:150V RoHS Compliant: Yes

RELAY, REED, SPDT, 150V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:2900 Series; Relay Mounting:Through Hole; Coil Resistance:1.5kohm; Switching Current Max:250mA; Switching Voltage Max:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Reed Relays
Product Number 2911-12-321 1123497-2911-12-321 67K1689
Product Name 2900 Series Reed Relay Signal Relays, Up to 2 Amps - 2911-12-321 Relay, Reed, Spdt, 150V, 0.25A, Tht; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 788-548 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 10.51 - Light dependent relay 12A - 105181200000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, EAC-1, CE-2, ukca
NO 1
View Details