Coto Technology 2900 Series Reed Relay 2904-05-421

Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet
Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2900 Series Reed Relay - 2904-05-421 - Coto Technology
North Kingstown, RI, USA
2900 Series Reed Relay
2904-05-421
2900 Series Reed Relay 2904-05-421
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.

Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.

Supplier's Site
High Frequency (RF) Relays - 2904-05-421 - 1123495-2904-05-421 - Win Source Electronics
Laguna Hills, CA, United States
High Frequency (RF) Relays - 2904-05-421
1123495-2904-05-421
High Frequency (RF) Relays - 2904-05-421 1123495-2904-05-421
Manufacturer: Coto Technology Win Source Part Number: 1123495-2904-05-421 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Coil Resistance: 370 Ohms Coil Current: 13.5mA Operate Time: 0.5ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.1ms Categories: Relays Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.cotorelay.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 29 MSL Level: 1 (Unlimited) Must Operate Voltage: 3.8 VDC Must Release Voltage: 0.4 VDC

Manufacturer: Coto Technology
Win Source Part Number: 1123495-2904-05-421
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Coil Resistance: 370 Ohms
Coil Current: 13.5mA
Operate Time: 0.5ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500mA
Switching Voltage: 200VAC, 200VDC - Max
Release Time: 0.1ms
Categories: Relays
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.cotorelay.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 29
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.8 VDC
Must Release Voltage: 0.4 VDC

Buy Now
Reed Relay, Spst-No, 5Vdc, 0.5A, Tht; Contact Configuration Coto Technology - 50F4954 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 5Vdc, 0.5A, Tht; Contact Configuration Coto Technology
50F4954
Reed Relay, Spst-No, 5Vdc, 0.5A, Tht; Contact Configuration Coto Technology 50F4954
REED RELAY, SPST-NO, 5VDC, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:2900 Series; Relay Mounting:Through Hole; Coil Resistance:370ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

REED RELAY, SPST-NO, 5VDC, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:2900 Series; Relay Mounting:Through Hole; Coil Resistance:370ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Reed Relays
Product Number 2904-05-421 1123495-2904-05-421 50F4954
Product Name 2900 Series Reed Relay High Frequency (RF) Relays - 2904-05-421 Reed Relay, Spst-No, 5Vdc, 0.5A, Tht; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-793-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Auxiliary Module 2 No 6A Rohs Compliant Finder - 58AC7974 - Newark, An Avnet Company
Specs
Approvals RoHS
View Details
Relay - 700-CFB310KN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details