Coto Technology Signal Relays, Up to 2 Amps - 2740190 2740190

Description
Manufacturer: Coto Technology Win Source Part Number: 766506-2740190 Series: 9400 Packaging: Tube Termination Style: J Lead Operating Temperature Range: -20°C ~ 85°C Contact Form: SPST-NO (1 Form A) Mounting: SMD Coil Resistance: 200 Ohms Coil Current: 25mA Operate Time: 0.4ms Relay Type: RF Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.2ms Categories: Relays Turn On Voltage (Maximum): 3.75 VDC Turn Off Voltage (Minimum): 0.4 VDC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Coto Technology Win Source Part Number: 766506-2740190 Series: 9400 Packaging: Tube Termination Style: J Lead Operating Temperature Range: -20°C ~ 85°C Contact Form: SPST-NO (1 Form A) Mounting: SMD Coil Resistance: 200 Ohms Coil Current: 25mA Operate Time: 0.4ms Relay Type: RF Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.2ms Categories: Relays Turn On Voltage (Maximum): 3.75 VDC Turn Off Voltage (Minimum): 0.4 VDC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - 2740190 - 766506-2740190 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 2740190
766506-2740190
Signal Relays, Up to 2 Amps - 2740190 766506-2740190
Manufacturer: Coto Technology Win Source Part Number: 766506-2740190 Series: 9400 Packaging: Tube Termination Style: J Lead Operating Temperature Range: -20°C ~ 85°C Contact Form: SPST-NO (1 Form A) Mounting: SMD Coil Resistance: 200 Ohms Coil Current: 25mA Operate Time: 0.4ms Relay Type: RF Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.2ms Categories: Relays Turn On Voltage (Maximum): 3.75 VDC Turn Off Voltage (Minimum): 0.4 VDC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Coto Technology
Win Source Part Number: 766506-2740190
Series: 9400
Packaging: Tube
Termination Style: J Lead
Operating Temperature Range: -20°C ~ 85°C
Contact Form: SPST-NO (1 Form A)
Mounting: SMD
Coil Resistance: 200 Ohms
Coil Current: 25mA
Operate Time: 0.4ms
Relay Type: RF
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500mA
Switching Voltage: 200VAC, 200VDC - Max
Release Time: 0.2ms
Categories: Relays
Turn On Voltage (Maximum): 3.75 VDC
Turn Off Voltage (Minimum): 0.4 VDC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 766506-2740190
Product Name Signal Relays, Up to 2 Amps - 2740190
Mounting PCBoard; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Industrial Relay - 700-CF400EQ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Safety Relays - 56.OA02.2424N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Electromechanical Interface Relays - 1370305 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details