Coto Technology 2200 Series Reed Relay 2204-05-421

Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory.
Datasheet
Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2200 Series Reed Relay - 2204-05-421 - Coto Technology
North Kingstown, RI, USA
2200 Series Reed Relay
2204-05-421
2200 Series Reed Relay 2204-05-421
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory.

Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory.

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 62K0526 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
62K0526
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 62K0526
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:2200 Series; Relay Mounting:Through Hole; Coil Resistance:370ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:2200 Series; Relay Mounting:Through Hole; Coil Resistance:370ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays
Product Number 2204-05-421 62K0526
Product Name 2200 Series Reed Relay Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Relay module - 788-516 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Type 38.01 - Relay Interface Module - 380170244050 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details