Coto Technology Relays - Reed Relays 12/20/9201

Description
RELAY REED SPST 500MA 12V
Datasheet
Description
RELAY REED SPST 500MA 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Reed Relays
9201-12-20
Relays - Reed Relays 9201-12-20
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Reed Relay, Spst-No, 12Vdc, 0.5A, Smd; Carry Current Coto Technology - 32H5233 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 12Vdc, 0.5A, Smd; Carry Current Coto Technology
32H5233
Reed Relay, Spst-No, 12Vdc, 0.5A, Smd; Carry Current Coto Technology 32H5233
REED RELAY, SPST-NO, 12VDC, 0.5A, SMD; Carry Current:1.5A; Coil Resistance:650ohm; Coil Voltage DC Max:12V; Coil Voltage VDC Nom:12V; Contact Carrying Power:10W; Contact Configuration:SPST-N O; External Depth:17.78mm; No. of Poles:1 RoHS Compliant: Yes

REED RELAY, SPST-NO, 12VDC, 0.5A, SMD; Carry Current:1.5A; Coil Resistance:650ohm; Coil Voltage DC Max:12V; Coil Voltage VDC Nom:12V; Contact Carrying Power:10W; Contact Configuration:SPST-NO; External Depth:17.78mm; No. of Poles:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Electromechanical Relays
Product Number 9201-12-20 32H5233
Product Name Relays - Reed Relays Reed Relay, Spst-No, 12Vdc, 0.5A, Smd; Carry Current Coto Technology
Mounting Surface Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-315 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details