Cosmetic Packaging Resources Airless Bottle, Matte Silver Cap, White Body, 50 mL CPR06SSW - MSX050

Description
Jar, Acrylic, Round, White/White/Clear, 15 mL INSTOCK Min Qty: 12 Singles
Description
Jar, Acrylic, Round, White/White/Clear, 15 mL INSTOCK Min Qty: 12 Singles

Suppliers

Company
Product
Description
Supplier Links
Airless Bottle, Matte Silver Cap, White Body, 50 mL - CPR06SSW - MSX050 - Cosmetic Packaging Resources
Ontario, CA, USA
Airless Bottle, Matte Silver Cap, White Body, 50 mL
CPR06SSW - MSX050
Airless Bottle, Matte Silver Cap, White Body, 50 mL CPR06SSW - MSX050
Jar, Acrylic, Round, White/White/Clear, 15 mL INSTOCK Min Qty: 12 Singles

Jar, Acrylic, Round, White/White/Clear, 15 mL
INSTOCK
Min Qty: 12 Singles

Supplier's Site

Technical Specifications

  Cosmetic Packaging Resources
Product Category Industrial Containers
Product Number CPR06SSW - MSX050
Product Name Airless Bottle, Matte Silver Cap, White Body, 50 mL
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details