Cosmetic Packaging Resources Airless Bottle, Matte Silver Cap, Clear Body, 50 mL CPR06SSC - MSX050

Description
Jar, Aluminum, Round, Silver, 15 mL INSTOCK Min Qty: 12 Singles
Description
Jar, Aluminum, Round, Silver, 15 mL INSTOCK Min Qty: 12 Singles

Suppliers

Company
Product
Description
Supplier Links
Airless Bottle, Matte Silver Cap, Clear Body, 50 mL - CPR06SSC - MSX050 - Cosmetic Packaging Resources
Ontario, CA, USA
Airless Bottle, Matte Silver Cap, Clear Body, 50 mL
CPR06SSC - MSX050
Airless Bottle, Matte Silver Cap, Clear Body, 50 mL CPR06SSC - MSX050
Jar, Aluminum, Round, Silver, 15 mL INSTOCK Min Qty: 12 Singles

Jar, Aluminum, Round, Silver, 15 mL
INSTOCK
Min Qty: 12 Singles

Supplier's Site

Technical Specifications

  Cosmetic Packaging Resources
Product Category Industrial Containers
Product Number CPR06SSC - MSX050
Product Name Airless Bottle, Matte Silver Cap, Clear Body, 50 mL
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carbide Insert Compartment Boxes - 1.86X1.48X.26 (47.15 x 37.5 x 6.6 MM) 2 CELL INSERT BOX - IB02/A1 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details