Cosmetic Packaging Resources Airless Bottle, Matte Silver Cap, Clear Body, 30mL CPR06SSC - MSX030

Description
Jar, Aluminum, Round, Gold, 15 mL INSTOCK Min Qty: 12 Singles
Description
Jar, Aluminum, Round, Gold, 15 mL INSTOCK Min Qty: 12 Singles

Suppliers

Company
Product
Description
Supplier Links
Airless Bottle, Matte Silver Cap, Clear Body, 30mL - CPR06SSC - MSX030 - Cosmetic Packaging Resources
Ontario, CA, USA
Airless Bottle, Matte Silver Cap, Clear Body, 30mL
CPR06SSC - MSX030
Airless Bottle, Matte Silver Cap, Clear Body, 30mL CPR06SSC - MSX030
Jar, Aluminum, Round, Gold, 15 mL INSTOCK Min Qty: 12 Singles

Jar, Aluminum, Round, Gold, 15 mL
INSTOCK
Min Qty: 12 Singles

Supplier's Site

Technical Specifications

  Cosmetic Packaging Resources
Product Category Industrial Containers
Product Number CPR06SSC - MSX030
Product Name Airless Bottle, Matte Silver Cap, Clear Body, 30mL
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details