Cosmetic Packaging Resources Airless Bottle, Matte Gold Cap, Clear Body, 100mL CPR06GGC - MSX100

Description
Jar, Acrylic, Square, Clear/White/Clear, Gold Trim, 1.7 oz INSTOCK Min Qty: 12 Singles
Description
Jar, Acrylic, Square, Clear/White/Clear, Gold Trim, 1.7 oz INSTOCK Min Qty: 12 Singles

Suppliers

Company
Product
Description
Supplier Links
Airless Bottle, Matte Gold Cap, Clear Body, 100mL - CPR06GGC - MSX100 - Cosmetic Packaging Resources
Ontario, CA, USA
Airless Bottle, Matte Gold Cap, Clear Body, 100mL
CPR06GGC - MSX100
Airless Bottle, Matte Gold Cap, Clear Body, 100mL CPR06GGC - MSX100
Jar, Acrylic, Square, Clear/White/Clear, Gold Trim, 1.7 oz INSTOCK Min Qty: 12 Singles

Jar, Acrylic, Square, Clear/White/Clear, Gold Trim, 1.7 oz
INSTOCK
Min Qty: 12 Singles

Supplier's Site

Technical Specifications

  Cosmetic Packaging Resources
Product Category Industrial Containers
Product Number CPR06GGC - MSX100
Product Name Airless Bottle, Matte Gold Cap, Clear Body, 100mL
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details