Cosmetic Packaging Resources Airless Bottle, Matte Gold Cap, Clear Body, 30mL CPR06GGC - MSX030

Description
Jar, Acrylic, Square, Clear/White/Clear, Silver Trim, 1oz INSTOCK Min Qty: 12 Singles
Description
Jar, Acrylic, Square, Clear/White/Clear, Silver Trim, 1oz INSTOCK Min Qty: 12 Singles

Suppliers

Company
Product
Description
Supplier Links
Airless Bottle, Matte Gold Cap, Clear Body, 30mL - CPR06GGC - MSX030 - Cosmetic Packaging Resources
Ontario, CA, USA
Airless Bottle, Matte Gold Cap, Clear Body, 30mL
CPR06GGC - MSX030
Airless Bottle, Matte Gold Cap, Clear Body, 30mL CPR06GGC - MSX030
Jar, Acrylic, Square, Clear/White/Clear, Silver Trim, 1oz INSTOCK Min Qty: 12 Singles

Jar, Acrylic, Square, Clear/White/Clear, Silver Trim, 1oz
INSTOCK
Min Qty: 12 Singles

Supplier's Site

Technical Specifications

  Cosmetic Packaging Resources
Product Category Industrial Containers
Product Number CPR06GGC - MSX030
Product Name Airless Bottle, Matte Gold Cap, Clear Body, 30mL
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details